EN
  • EN
  • DE

74LC08AD

Part No 74LC08AD
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004995-74LC08AD
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LC08AD CAD Model

Description

The 74LC08AD is a high-performance, quad 2-input AND gate integrated circuit from Texas Instruments, renowned for their reliability and engineering excellence. This particular model is part of the 74 logic series and is designed to operate with a power supply range of 2V to 6V, making it versatile for various applications.

Each of the four independent gates performs the Boolean function Y = A • B or Y = A + B in positive logic, where Y is the output, and A and B are the inputs. The gates are designed to have a minimal propagation delay, ensuring fast response times suitable for high-speed operations.

Key Features:

  • Logic Type: Quad 2-Input AND Gate
  • Operating Voltage: 2V to 6V
  • Output Current: 4 mA at 5V
  • Propagation Delay Time: 15 ns at 5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Standard: Compliant with JEDEC standard no. 7A

The 74LC08AD is commonly used in various digital applications, including logic level translation, signal gating, and as a building block in more complex circuits. Its robustness is further enhanced by its wide operating temperature range, making it suitable for industrial environments.

The device comes in a 14-pin SOIC package, which is ideal for space-constrained applications. Additionally, the 74LC08AD is compatible with CMOS, NMOS, and TTL logic levels, providing flexible integration with existing components and systems.

For designers and engineers looking for a reliable and high-performance solution for digital logic operations, the Texas Instruments 74LC08AD is an excellent choice that combines functionality with practicality.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess