EN
  • EN
  • DE

SLA5080

Part No SLA5080
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325498-SLA5080
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA5080 CAD Model

Description

The SLA5080 is a unipolar stepper motor driver IC manufactured by Sanken. It's designed for applications requiring precise and efficient control of stepper motors. This device integrates logic circuitry and power MOSFETs to simplify the design of stepper motor control systems.

Applications

  • Stepper motor control for industrial equipment
  • Robotics
  • Office automation equipment (e.g., printers, scanners)
  • Automated guided vehicles (AGVs)
  • Textile machinery

Features

  • Built-in overcurrent protection (OCP)
  • Built-in thermal shutdown (TSD)
  • Low saturation voltage output
  • CMOS-compatible inputs
  • Monolithic IC with high reliability
  • Compact package for space-saving designs

Benefits

  • Simplified stepper motor control system design
  • Reduced external component count
  • Enhanced system reliability due to built-in protection features
  • Improved energy efficiency through low saturation voltage
  • Increased system lifespan due to thermal protection
  • Smaller and more compact designs are achievable

Additional Details

The SLA5080 features built-in protection circuits like overcurrent and thermal shutdown, ensuring robust operation even under fault conditions. Its CMOS-compatible inputs allow for easy interfacing with microcontrollers and other digital logic devices. The low saturation voltage helps minimize power dissipation, leading to more efficient motor control. The device is typically available in a SIP (Single Inline Package), facilitating easy mounting and heat sinking. The specific voltage and current ratings vary depending on the specific sub-variant of the SLA5080. Always consult the datasheet for the precise specifications of the particular SLA5080 being used.

The SLA5080 simplifies design and enhances the reliability of stepper motor control systems across various applications. Its integrated protection features, low saturation voltage, and CMOS-compatible inputs make it a suitable choice for demanding applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess