EN
  • EN
  • DE

74HCT273ANSR

Part No 74HCT273ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 759187-74HCT273ANSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT273ANSR CAD Model

Description

The 74HCT273ANSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the higher speeds of CMOS technology.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Number of Pins: 20
  • Package: SOIC (Small Outline Integrated Circuit)
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications
  • Supply Voltage Range: 4.5V to 5.5V, which is typical for 5V logic families
  • Propagation Delay Time: Fast propagation delay, ensuring high-speed operation for critical applications

Functional Description

The 74HCT273ANSR contains eight edge-triggered, D-type flip-flops with a common clear input. Each flip-flop has independent D (data) inputs and Q (output) outputs. The device provides a convenient way to interface with and control multiple data lines or to create registers, counters, and toggle functions in a system.

A low level at the clear input sets all eight of the flip-flop outputs low, regardless of the clock input or data inputs, providing a synchronous reset feature for all flip-flops. The flip-flops transition on the rising edge of the clock input signal, capturing the state of their respective D inputs.

Applications

The 74HCT273ANSR is versatile and can be used in a wide range of applications, including:

  • Storage registers
  • Power-on reset for digital systems
  • Buffer registers for data management
  • Counter and toggle functions
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74HCT273ANSR is subjected to rigorous testing and quality control measures to ensure reliable performance in various applications. It is designed to meet the industry standards for robustness and longevity, making it a reliable choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess