Product Overview: Texas Instruments 74HC573ADWR
The Texas Instruments 74HC573ADWR is a high-performance, octal transparent D-type latch with 3-state outputs, part of TI's advanced 74HC series. This integrated circuit is designed for 2V to 6V VCC operation, making it suitable for interfacing with a wide range of logic levels in modern digital systems. The 74HC573ADWR is an essential component for applications requiring temporary storage of data, output port expansion, or the implementation of memory address latches.
Key Features
- Logic Type: Octal D-type transparent latch
- Output Type: 3-state, allowing for bus-oriented applications
- Number of Channels: 8, providing a substantial amount of latch capability
- Supply Voltage Range: 2V to 6V, offering compatibility with various logic levels
- IC Package Type: SOP, with a wide body (SOIC) that is suitable for surface mounting
- Operating Temperature: -40°C to 85°C, ensuring reliability across a broad range of environmental conditions
- Logic Family: 74HC, known for high-speed CMOS technology
Functional Description
The 74HC573ADWR features eight D-type latches with 3-state output control inputs. The device can be used as a temporary data storage unit by holding the data available at its inputs as long as the Latch Enable (LE) input is held high. Data is transferred to the outputs when the LE goes from high to low. The Output Enable (OE) input controls the 3-state outputs and ensures that the outputs appear in a high-impedance state unless the OE input is low.
Applications
With its versatile features, the 74HC573ADWR is ideal for a wide array of applications, such as:
- Data storage and buffering
- Memory address latching
- Input/output port expansion
- Bus interface circuits
The Texas Instruments 74HC573ADWR offers a perfect blend of high-speed performance, low power consumption, and robust latch functionality, making it a go-to choice for electronic engineers and designers in need of reliable data storage solutions.