EN
  • EN
  • DE

74HC244DWR

Part No 74HC244DWR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815884-74HC244DWR
Ultra Librarian 3D Model Ultra Librarian 74HC244DWR CAD Model

Description

Product Overview: Texas Instruments 74HC244DWR

The Texas Instruments 74HC244DWR is a high-quality, versatile octal buffer/line driver designed to operate at exceptional speed while maintaining the robustness and reliability synonymous with Texas Instruments' products. This integrated circuit is part of the 74HC family, which utilizes silicon-gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 2V to 6V
  • Output Current: High/Low: 7.8 mA at 4.5V
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20 Wide

Applications

The 74HC244DWR is adept for a variety of applications where buffer or line driving capabilities are required. It is commonly used in:

  • Bus-oriented systems
  • Memory drivers
  • Data transmission systems
  • Input/Output port drivers

Quality and Reliability

As with all Texas Instruments products, the 74HC244DWR is manufactured to the highest quality standards. The device undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements for industrial and commercial use. Its wide operating temperature range makes it suitable for challenging environments, and its surface-mount package allows for efficient assembly in high-density circuit boards.

Product Code Explanation

The product code "74HC244DWR" can be broken down as follows:

  • 74HC: Indicates the logic family - High-speed CMOS
  • 244: Denotes the specific device type, which is an octal buffer/line driver
  • DW: Refers to the package type, which is SOIC-20 Wide
  • R: Designates the packaging method, which in this case is tape and reel for automated assembly

Overall, the Texas Instruments 74HC244DWR is a reliable and efficient solution for buffering and driving lines in a broad range of electronic applications, ensuring signal integrity and system performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess