EN
  • EN
  • DE

74HC14PW

Part No 74HC14PW
Manufacturer Texas Instruments
Catalog Hard To Find
Description HEX SCHMITT-TRIGGER INVERTERS / Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131522-74HC14PW
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HC14
Introduction Date August 26, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HC14PW CAD Model

Description

Product Overview: Texas Instruments 74HC14PW

The Texas Instruments 74HC14PW is a high-speed Si-gate CMOS device that features six inverting Schmitt triggers in a compact TSSOP-14 package. This integrated circuit is designed to provide robust signal conditioning in a variety of digital and mixed-signal applications.

Key Features

  • Logic Type: The 74HC14PW is an inverting Schmitt trigger, which means it converts an analog or noisy digital input signal into a clean digital output signal.
  • Number of Circuits: It contains six independent Schmitt trigger circuits, offering flexibility for multiple uses in a single device.
  • Supply Voltage Range: This device can operate on a wide supply voltage range from 2 V to 6 V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Hysteresis: The built-in hysteresis of each Schmitt trigger helps to enhance noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • High Noise Immunity: The 74HC14PW is characterized by its high noise immunity, which is essential in environments with electrical noise and signal disturbances.
  • Low Power Consumption: The device features low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Package Type: It is available in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The 74HC14PW is versatile and can be used in various applications, including:

  • Wave shaping and signal processing
  • Logic level conversion
  • Glitch removal on digital lines
  • Switch debouncing
  • Oscillator circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74HC14PW is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets with high reliability and performance over extended temperature ranges.

Conclusion

Whether you're designing a simple debounce circuit for a switch or a complex digital system requiring clean signals, the Texas Instruments 74HC14PW offers a reliable and efficient solution. Its combination of features makes it a go-to component for engineers looking to enhance signal integrity in their digital applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1131 $50.3295
945+ $0.1060 $100.1700
1,465+ $0.1024 $150.0160
2,100+ $0.0953 $200.1300
2,730+ $0.0917 $250.3410
3,410+ $0.0881 $300.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess