Product Overview: 74FCT162646CTPVCT
The 74FCT162646CTPVCT is a high-performance, integrated circuit product from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This particular product is a 16-bit transceiver featuring non-inverting bus-compatible outputs. It belongs to the FCT series, which is renowned for its fast speeds and low power consumption.
Key Features
- High-Speed Operation: The 74FCT162646CTPVCT is designed for very high-speed operation, making it suitable for systems that require quick data transfer and minimal signal delay.
- Low Power Consumption: Despite its fast operation, this IC maintains low power dissipation, which is crucial for preventing overheating and ensuring energy efficiency in electronic devices.
- Bi-Directional Interface: With its 16-bit transceiver capabilities, this product allows for bi-directional data flow, providing flexibility in interfacing with different components of a digital system.
- Bus Hold Data Inputs: The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
Applications
The 74FCT162646CTPVCT is ideal for a wide range of applications, including:
- High-speed data transfer systems
- Communication interfaces
- Data buses in computing and telecommunications
- Peripheral connections
- Memory interfacing
Reliability and Quality
Texas Instruments is committed to delivering high-quality and reliable components. The 74FCT162646CTPVCT is no exception, as it is manufactured to the highest standards to ensure it meets the functional and performance specifications required by the industry. Users can expect consistent performance and longevity from this component.
Technical Specifications
- Logic Type: Transceiver, Non-Inverting
- Number of Elements: 1
- Number of Bits per Element: 16
- Mounting Type: Surface Mount
- Package / Case: TSSOP
- Operating Temperature: -40°C to 85°C
In conclusion, the 74FCT162646CTPVCT from Texas Instruments is a versatile, high-speed transceiver that is an excellent choice for designers looking to enhance their digital systems with a reliable and efficient data transfer component.