EN
  • EN
  • DE

74FCT162543ATPACT

Part No 74FCT162543ATPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 16BIT INV 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1008066-74FCT162543ATPACT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FCT162543ATPACT CAD Model

Description

Product Overview: Texas Instruments 74FCT162543ATPACT

The Texas Instruments 74FCT162543ATPACT is a high-performance, 16-bit transparent latch that is part of the FCT (Fast CMOS TTL-compatible) family of integrated circuits. Designed to meet the demanding requirements of high-speed data transmission systems, this device combines the best features of both CMOS and TTL technologies to offer fast operation, low power consumption, and high noise immunity.

This product is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory, making it an ideal choice for a wide range of applications in computing, telecommunications, and industrial electronics.

Key Features:

  • High-Speed Operation: The 74FCT162543ATPACT is capable of operating at high speeds, with a typical propagation delay time that ensures swift data handling for time-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains low power dissipation, which is crucial for preventing overheating and conserving energy in electronic systems.
  • 16-Bit Transparent Latch: The device features a 16-bit latch that can hold data stable while allowing for transparent operation when the latch enable (LE) input is high.
  • Output Enable (OE) Feature: An OE input controls the outputs, allowing for easier data flow management and the ability to place the outputs in high-impedance state, which is essential for bus-oriented systems.
  • Bidirectional Interface: With its bidirectional data flow capability, the 74FCT162543ATPACT can be used in various interfacing applications, enhancing system versatility.
  • Compatibility: The device is TTL-input compatible, allowing it to be easily integrated into existing systems that utilize TTL logic.
  • Robust Construction: Packaged in a durable 48-pin TSSOP (Thin Shrink Small Outline Package), it is designed to withstand the rigors of both the manufacturing process and long-term operation.

The 74FCT162543ATPACT is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its robust feature set and performance specifications, it stands as a versatile and efficient solution for system designers looking to optimize their high-speed digital applications.

Whether you're designing a new system or upgrading an existing one, the Texas Instruments 74FCT162543ATPACT offers the performance and reliability needed to meet the challenges of today's fast-paced digital environments.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess