EN
  • EN
  • DE

74CBTLV1G125DCKRG4

Part No 74CBTLV1G125DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LV SNGL FET BUS SW SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1007913-74CBTLV1G125DCKRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74CBTLV1G125DCKRG4 CAD Model

Description

Product Overview: 74CBTLV1G125DCKRG4 by Texas Instruments

The 74CBTLV1G125DCKRG4 is a high-performance, single-bit bus switch from Texas Instruments designed to provide a seamless interface for various digital switching applications. This device is part of the CBTLV (Controlled Buffer/Translator with Low Voltage) series, which is known for its low-voltage operation and low on-state resistance, ensuring efficient data transmission with minimal signal distortion.

Key Features

  • Single Bit Bus Switch: The device allows for the switching of a single bit of data, providing precise control over the data paths in your circuit.
  • Low On-State Resistance: With a typical on-state resistance of 5Ω, the switch ensures minimal signal loss and voltage drop, maintaining signal integrity and speed.
  • 5V Tolerant Input: The input can tolerate up to 5V, even when the device is powered off, offering compatibility with higher voltage logic levels and providing design flexibility.
  • Low Power Consumption: Designed for low power operation, this switch helps in reducing overall power consumption of the system, making it ideal for power-sensitive applications.
  • High-Speed Switching: The 74CBTLV1G125DCKRG4 is capable of high-speed switching, making it suitable for applications that require fast data transfer and minimal propagation delay.
  • Operating Voltage Range: It operates within a voltage range of 2.3V to 3.6V, accommodating various low-voltage applications.
  • SC-70 Packaging: Enclosed in a small SC-70 package, the device is optimized for space-constrained applications.

Applications

The 74CBTLV1G125DCKRG4 is versatile and can be used in a wide range of applications, including:

  • Bus isolation
  • Signal gating
  • Logic level shifting
  • Backplane driving
  • Switching between different data sources

With its robust design and advanced features, the 74CBTLV1G125DCKRG4 from Texas Instruments is an excellent choice for designers looking to implement an efficient and reliable data switching solution in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess