EN
  • EN
  • DE

74CBT1G384DBVTE4

Part No 74CBT1G384DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131207-74CBT1G384DBVTE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT1G384DBVTE4 CAD Model

Description

The 74CBT1G384DBVTE4 is a high-performance, single-pole, single-throw (SPST) bus switch from the renowned semiconductor manufacturer, Texas Instruments. This switch is designed to provide high-speed switching with low on-state resistance, making it an ideal choice for a variety of applications, including computing, networking, and telecommunications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance, typically around 5 ohms, which minimizes power loss and ensures efficient signal transfer.
  • 5V Tolerant Input: The control input is 5V tolerant, enabling the switch to be controlled by logic levels ranging from 0V up to 5V, providing compatibility with various logic families.
  • High-Speed Switching: Designed for high-speed switching applications, the 74CBT1G384DBVTE4 can switch signals with minimal propagation delay.
  • Low Power Consumption: The device consumes very low quiescent power, making it suitable for power-sensitive designs.
  • Wide Operating Temperature Range: It operates over a broad temperature range, typically from -40°C to 85°C, ensuring reliable performance in diverse environments.
  • Small Package: The device comes in a compact DBV (SOT23-5) package, which is ideal for space-constrained applications.

Applications

The versatility of the 74CBT1G384DBVTE4 allows it to be used in a wide range of applications. Its primary use is as a bus switch in data communication systems, but it can also be utilized for signal gating, switching, and isolation in:

  • Servers
  • Network Routers and Switches
  • Personal Computers
  • Consumer Electronics
  • Portable Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74CBT1G384DBVTE4 is no exception. It is manufactured using advanced semiconductor processes to ensure high performance and long-term reliability for critical applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess