EN
  • EN
  • DE

74CBT1G384DBVRE4

Part No 74CBT1G384DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131205-74CBT1G384DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT1G384DBVRE4 CAD Model

Description

The 74CBT1G384DBVRE4 is a high-performance, single-pole single-throw (SPST) bus switch from Texas Instruments, designed to deliver efficient, high-speed switching in a compact package. This advanced switch is part of TI's 74CBT product line, which is renowned for its robust performance in a variety of applications, including computing, networking, and communications equipment.

Key Features

  • Low Power Consumption: The device operates with minimal power dissipation, making it ideal for power-sensitive applications.
  • High-Speed Switching: It features quick switching times, allowing for high-speed operation that is critical in modern electronic systems.
  • 5-V Tolerant Input: Inputs can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Control Inputs: The switch is controlled by an active-low enable (OE) input, which provides simple and effective control over the switching operation.
  • Low On-State Resistance: The device boasts a low on-state resistance, ensuring minimal signal distortion and heat generation during operation.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against static damage and improving system reliability.

Applications

The 74CBT1G384DBVRE4 is versatile and can be used in various applications, including:

  • Signal routing and multiplexing
  • Server and telecom infrastructure
  • Data centers and high-speed networks
  • Peripheral interfaces and I/O expansion

Package and Quality

This bus switch is offered in a space-saving SOT-23-5 package, which is not only compact but also allows for efficient PCB layout. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is committed to high-quality standards, and the 74CBT1G384DBVRE4 is no exception, meeting stringent industry requirements for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess