EN
  • EN
  • DE

74CB3T1G125DCKRG4

Part No 74CB3T1G125DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1131188-74CB3T1G125DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name 74CB3T1G125
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74CB3T1G125DCKRG4 CAD Model

Description

Introducing the 74CB3T1G125DCKRG4 from Texas Instruments

The 74CB3T1G125DCKRG4 is a high-performance, single-bit FET bus switch from Texas Instruments, designed with the modern electronic engineer's needs in mind. This switch is part of the 74CB3T series, which is known for its low-power consumption and high-speed operation. It is ideal for applications where efficient data flow control is necessary, such as communication devices, computing, and high-speed networking equipment.

At the heart of the 74CB3T1G125DCKRG4 is an advanced CMOS technology that ensures minimal power dissipation, combined with high-speed switching capabilities. The device supports a wide operating voltage range of 2.3V to 3.6V, which makes it versatile for various digital applications. The low on-state resistance of the switch ensures that signal integrity is maintained while passing through, with minimal signal attenuation.

The 74CB3T1G125DCKRG4 comes in a compact 5-pin SC-70 (SOT-353) package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, providing engineers with more freedom in their design layouts. The switch's single-bit configuration makes it simple to use in applications that require individual line control, such as isolating bus lines during maintenance or power-down situations.

One of the key features of this product is its 5Ω switch connection between two ports. This low resistance ensures that the switch can handle high-bandwidth data with minimal loss, making it suitable for high-speed data lines that require a clean, low-latency signal path. Additionally, the 74CB3T1G125DCKRG4 boasts a high-level of ESD protection, safeguarding the device from electrostatic discharges during operation and handling.

Overall, Texas Instruments' 74CB3T1G125DCKRG4 is an excellent choice for designers looking for a reliable and efficient bus switch to incorporate into their digital systems. Its combination of low power consumption, high-speed operation, and robust protection features makes it a versatile component that can enhance the performance and reliability of a wide range of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess