EN
  • EN
  • DE

74CB3Q3384ADGVRE4

Part No 74CB3Q3384ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131183-74CB3Q3384ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3Q3384ADGVRE4 CAD Model

Description

The Texas Instruments 74CB3Q3384ADGVRE4 is a high-performance, 10-bit FET bus switch designed with a low on-state resistance allowing for minimal signal distortion. This switch is part of Texas Instruments' 74CB series, renowned for its reliability and efficiency in a wide range of digital applications.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5Ω, which minimizes signal loss and maintains signal integrity.
  • 10-Bit Bus Switch: This component can switch 10 separate lines, making it ideal for bus management in complex digital systems.
  • Quick Switching: Fast switch times (turn-on and turn-off) ensure high-speed operation, which is critical for modern digital electronics.
  • 5V Tolerant Input: Inputs can tolerate up to 5V, even when the device is powered down, offering design flexibility and protection against higher voltage levels.
  • Low Power Consumption: The device is designed for low power consumption, which helps in reducing the overall energy footprint of the system it's integrated into.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, this switch is suited for industrial applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, ensuring robustness and longevity in harsh electrical environments.

Applications

The 74CB3Q3384ADGVRE4 is suitable for a range of applications that require efficient bus management and high-speed switching. These applications include, but are not limited to:

  • Server and Networking Equipment
  • Data Centers
  • Signal Gating
  • Hot-Swap Functions
  • Industrial Control Systems

Product Specifications

Parameter Value
Package Type TSSOP (Thin Shrink Small Outline Package)
RoHS Status Compliant
Supply Voltage (VCC) 2.3V to 3.6V

Overall, the Texas Instruments 74CB3Q3384ADGVRE4 is a robust and efficient solution for designers looking to optimize their digital systems with a reliable bus switch that offers high-speed operation and excellent signal integrity.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess