EN
  • EN
  • DE

74CB3Q16245DGVRE4

Part No 74CB3Q16245DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT SWITCH 2.5-V/3.3-V LOW-VOLTAGE FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131177-74CB3Q16245DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3Q16245DGVRE4 CAD Model

Description

The 74CB3Q16245DGVRE4 from Texas Instruments is a high-performance, 16-bit bus switch designed to provide unmatched signal switching capabilities for advanced data management and signal routing applications. This component is part of the 74CB series, known for its low on-state resistance and minimal propagation delay.

Key Features

  • High Bandwidth: The device supports high-speed data exchange with minimal signal degradation, ensuring efficient communication between subsystems.
  • Low On-State Resistance: The switch offers a very low resistance when active, which reduces power consumption and heat generation, contributing to the overall efficiency of the system.
  • Quick Switching: Fast transition times allow this bus switch to handle rapid signal changes, making it ideal for high-speed data processing and real-time applications.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various levels of signal standards and making it versatile for multiple applications.
  • Bi-Directional Operation: The switch can carry signals in both directions, providing flexibility in signal routing within complex electronic systems.

Applications

The 74CB3Q16245DGVRE4 is suitable for a wide range of applications, including:

  • Communication Equipment
  • Networking Hardware
  • Server and Data Center Infrastructure
  • High-Speed Data Acquisition Systems
  • Signal Gating and Multiplexing

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The 74CB3Q16245DGVRE4 is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term reliability and performance under varying conditions.

Package and Availability

This device is available in a DGVRE4 package, which is designed to optimize board space and simplify PCB design. Check with Texas Instruments or authorized distributors for availability and bulk order options.

Technical Support

For technical support and more detailed specifications about the 74CB3Q16245DGVRE4, visit the Texas Instruments website or contact their customer service for assistance.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess