EN
  • EN
  • DE

74BCT8244ADWR

Part No 74BCT8244ADWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP24-7.2
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 743976-74BCT8244ADWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74BCT8244ADWR CAD Model

Description

The 74BCT8244ADWR is a robust, high-performance octal buffer and line driver designed to meet the stringent requirements of high-speed data transmission systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of their 74BCT family, known for its high-speed BiCMOS technology. It is particularly suitable for driving bus lines or buffer memory address registers due to its bidirectional interface capability.

Key Features

  • Technology: The 74BCT8244ADWR utilizes advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, resulting in superior performance.
  • Logic Type: This device is an octal buffer and line driver, featuring two sets of eight buffers with TRI-STATE outputs for bus-oriented applications.
  • Output Type: The TRI-STATE outputs ensure that the device can be disconnected from the bus during idle or inactive states, reducing system power consumption and avoiding bus contention.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with many digital systems, ensuring easy integration.
  • Package: The 74BCT8244ADWR comes in a wide-body SOIC package with 20 pins, providing a compact footprint for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for demanding environments.

Applications

The versatility of the 74BCT8244ADWR makes it an excellent choice for a variety of applications. It can be used in:

  • Bus interface or signal buffering for microprocessors and microcontrollers
  • Memory address driving in high-speed systems
  • Input/output port expansion
  • Data communication and telecommunication systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74BCT8244ADWR is no exception and is manufactured to the highest standards, ensuring both reliability and performance for critical applications. With Texas Instruments' reputation for quality, this product is an excellent choice for designers looking for a dependable high-speed octal buffer and line driver.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess