EN
  • EN
  • DE

74AVC4T774RSVR-NT

Part No 74AVC4T774RSVR-NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LOGIC IC / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number 74AVC4T774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-74AVC4T774RSVR-NTDKR,296-74AVC4T774RSVR-NTCT,296-74AVC4T774RSVR-NTTR
Standard Package 3,000
Win Source Part Number 964373-74AVC4T774RSVR-NT
Ultra Librarian 3D Model Ultra Librarian 74AVC4T774RSVR-NT CAD Model

Description

Overview of Texas Instruments 74AVC4T774RSVR-NT

The Texas Instruments 74AVC4T774RSVR-NT is a high-performance, low-voltage, quad dual-supply translating transceiver designed for bi-directional communication between different voltage domains. This device is part of the AVC (Advanced Very-low-voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The 74AVC4T774RSVR-NT is specifically engineered to address the needs of modern multi-voltage systems where interface compatibility is crucial.

Key Features

  • Voltage Level Translation: The device supports voltage level translation from 1.2V to 3.6V on the A side and 1.8V to 5.5V on the B side, making it highly versatile for interfacing between different logic levels.
  • High Speed: With its AVC technology, the 74AVC4T774RSVR-NT can operate at high speeds without compromising signal integrity, ensuring reliable data transfer between devices.
  • Low Power Consumption: It is optimized for low-power operation, which minimizes power dissipation in battery-powered and power-sensitive applications.
  • Bi-directional Data Flow: The transceiver allows for bi-directional data flow without the need for a direction control signal, simplifying design and reducing pin count.
  • Multiple Configurations: The four transceivers can be used independently, providing design flexibility and the ability to interface multiple voltage domains simultaneously.

Applications

The 74AVC4T774RSVR-NT is ideal for use in a variety of applications where voltage level translation is required, such as:

  • Multivoltage systems and bus interfaces
  • Smartphones, tablets, and other portable devices
  • Data communication and telecommunication systems
  • Enterprise servers and storage systems

Package and Quality

The device is housed in a small outline, no-lead package that is both space-saving and suitable for automated assembly processes. Texas Instruments' commitment to quality ensures that the 74AVC4T774RSVR-NT meets strict industry standards for performance and reliability, making it a trusted choice for designers and engineers.

With its combination of speed, power efficiency, and versatility, the Texas Instruments 74AVC4T774RSVR-NT is an excellent choice for modern electronic systems requiring reliable voltage level translation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2660 $50.6400
100+ $1.0388 $103.8800
150+ $1.0063 $150.9450
210+ $0.9738 $204.4980
270+ $0.9414 $254.1780
360+ $0.8440 $303.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,118 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess