EN
  • EN
  • DE

74AUC16374DGGRE4

Part No 74AUC16374DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131012-74AUC16374DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUC16374DGGRE4 CAD Model

Description

The 74AUC16374DGGRE4 is a high-performance, 16-bit D-type flip-flop with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, which is optimized for very low-power operation while still maintaining excellent speed characteristics. It is particularly suitable for the implementation of buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • Logic Type: 16-bit D-type flip-flop
  • Output Type: 3-state
  • Operating Voltage Range: 0.8V to 2.7V
  • Edge Triggered: Yes, on the positive edge of the clock signal
  • Data Retention Voltage: Minimum of 0.5V
  • Maximum Clock Frequency: 250 MHz at 2.5V
  • Propagation Delay Time: 2.6 ns at 2.5V, 3.2 ns at 2.3V, 6.5 ns at 1.8V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: TSSOP-48

Applications

The 74AUC16374DGGRE4 is ideal for applications that require high-speed, low-power operation and can benefit from the additional bus hold feature that prevents floating inputs. It is commonly used in:

  • Telecommunications
  • Servers
  • Networking equipment
  • Personal computers
  • Data storage systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74AUC16374DGGRE4 is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in the most demanding applications.

Environmental Compliance

The 74AUC16374DGGRE4 is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This compliance makes it suitable for use in environmentally sensitive applications and contributes to the global effort of electronic waste reduction.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess