EN
  • EN
  • DE

74ALVTH32244ZKER

Part No 74ALVTH32244ZKER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.5-V/3.3-V 32-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER NON-INVERT 3.6V 96PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Family Part Number 74ALVTH32244
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1131007-74ALVTH32244ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVTH32244ZKER CAD Model

Description

Product Overview: 74ALVTH32244ZKER from Texas Instruments

The 74ALVTH32244ZKER is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is a 32-bit buffer/line driver with 3-state outputs, belonging to the ALVTH family, which is known for its low-voltage, high-speed operation. It is particularly well-suited for use in bus interface or signal buffering applications within computing, networking, and telecommunications systems.

Key Features

  • High-Speed Operation: The 74ALVTH32244ZKER is capable of operating at high speeds, which is essential for modern high-performance systems that require rapid data transfer and processing.
  • Low-Voltage Technology: Designed to work with a 2.5V VCC supply voltage, this device supports low-voltage applications, contributing to overall system power efficiency.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or data lines where multiple devices can share the same connection, enhancing the flexibility of the system design.
  • High Drive: It provides high drive (±24-mA IOH and IOL) at the outputs, ensuring strong signal integrity even in demanding situations.

Product Applications

The versatility of the 74ALVTH32244ZKER makes it ideal for a broad range of applications, including:

  • Bus interface or driver for high-speed computing systems
  • Signal buffering in networking and telecommunication equipment
  • Memory address drivers
  • Backplane driver circuits where high data integrity is required

Quality and Reliability

TI's commitment to quality ensures that the 74ALVTH32244ZKER meets the highest standards of reliability and performance. The device is available in a 96-Ball ZKB (G-PBGA-NGB) package, which is designed for optimal thermal performance and space-saving on PCBs.

With its combination of speed, power efficiency, and robust design, the 74ALVTH32244ZKER from Texas Instruments stands out as a superior choice for designers looking to optimize their high-speed digital interface applications.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $8.7970
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9028 $52.2504
42+ $2.3818 $100.0356
66+ $2.3074 $152.2884
90+ $2.2330 $200.9700
116+ $2.1585 $250.3860
156+ $1.9352 $301.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess