EN
  • EN
  • DE

74ALVTH16374GRE4

Part No 74ALVTH16374GRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 2.5-V/3.3-V 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131006-74ALVTH16374GRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVTH16374GRE4 CAD Model

Description

The 74ALVTH16374GRE4 is a high-speed, low-power 16-bit edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This device is part of the advanced 74ALVTH family, which is known for its high performance in applications requiring fast edge rates, and operates with a 2.5V to 3.6V VCC supply voltage.

Key Features

  • Technology: The 74ALVTH16374GRE4 utilizes advanced BiCMOS technology which combines the high speed of bipolar with the low power of CMOS to deliver superior performance.
  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing board space requirements.
  • High Drive: With a -32 mA/+64 mA output drive at 2.5V, this device can drive high-capacitive loads while maintaining signal integrity.
  • Edge-Triggered Flip-Flops: All flip-flops have independent clear and preset functions, and the data is accepted on the rising edge of the clock signal.
  • 3-State Outputs: The 16-bit flip-flops feature 3-state outputs to enable them to be connected directly to a bus-organized system. This helps in reducing bus contention issues.

Applications

With its robust feature set, the 74ALVTH16374GRE4 is ideally suited for a wide range of applications, including:

  • Memory address latching
  • Bus interfacing and bus matching
  • Data path management
  • Industrial control systems
  • Telecommunications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74ALVTH16374GRE4 is no exception, as it undergoes rigorous testing and validation to ensure reliable performance in demanding environments. This product is available in a 48-pin LQFP (Low-Profile Quad Flat Package) which provides a compact footprint for space-constrained applications.

Environmental Information

The 74ALVTH16374GRE4 is RoHS compliant and supports Texas Instruments' commitment to environmental responsibility. Its green product status ensures that it is suitable for use in applications where hazardous substances are restricted.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess