EN
  • EN
  • DE

AM1DS-0505SH30JZ

Part No AM1DS-0505SH30JZ
Manufacturer AIMTEC
Catalog Power Supplies - Board Mount
Description DC DC CONVERTER 5V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr aimtec
Series AM1DS-N(J)Z
Packaging Tube
Part Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Operating Temperature -40°C ~ 105°C (With Derating)
Efficiency 82%
Mounting Type Through Hole
Package / Case 7-SIP Module, 6 Leads
Size / Dimension 0.77" L x 0.24" W x 0.38" H (19.7mm x 6.0mm x 9.7mm)
Supplier Device Package 7-SIP
Approval Agency cURus
Base Product Number AM1DS
Ultra Librarian 3D Model Ultra Librarian AM1DS-0505SH30JZ CAD Model

You May Also Be Interested in

OmniOn Power™
DC DC CONVERTER 3.3V 50W
Lowest to $40.9090
Omron
DC DC CONVERTER 5V 2.5W
Lowest to $15.6409
AIMTEC
DC DC CONVERTER 5V 1W
Lowest to $2.1809
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3-15V 250W
Lowest to $63.5724
NXP / Nexperia
DC DC CONVERTER +/-12V 1W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 20W
Lowest to $29.1444
TDK-Lambda Americas Inc.
DC DC CONVERTER 28V 600W
Lowest to $243.3567
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 15V 2W
Lowest to $8.1818
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 22W
Lowest to $8.6732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1809 $50.1607
56+ $1.7895 $100.2120
87+ $1.7336 $150.8232
120+ $1.6777 $201.3240
155+ $1.6217 $251.3635
207+ $1.4540 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess