EN
  • EN
  • DE

74ALVCH16901DGGRE4

Part No 74ALVCH16901DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130972-74ALVCH16901DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16901DGGRE4 CAD Model

Description

Overview of Texas Instruments 74ALVCH16901DGGRE4

The Texas Instruments 74ALVCH16901DGGRE4 is a high-performance, 18-bit universal bus transceiver with 3-state outputs. It belongs to the advanced low-voltage CMOS family (ALVCH) and is designed to facilitate bidirectional communication between two buses. The device is suitable for voltage translation and buffering in a wide range of applications, including servers, networking, telecommunications, and high-speed data processing systems.

Key Features

  • Voltage Range: The 74ALVCH16901DGGRE4 operates at a 2.3V to 3.6V VCC range, which is ideal for low-voltage operations and helps in reducing power consumption without sacrificing performance.
  • High-Speed Data Transfer: This transceiver is capable of supporting high-speed data transfer rates, ensuring efficient communication between connected devices.
  • Bus-Hold Data Inputs: Equipped with bus-hold data inputs, the device eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Low Power Dissipation: With optimized power consumption, the 74ALVCH16901DGGRE4 is engineered to dissipate low power, making it suitable for energy-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system, providing high-impedance states during power up or power down, and reducing the risk of bus contention.

Package and Quality

The 74ALVCH16901DGGRE4 is available in a TSSOP56 (Thin Shrink Small Outline Package) form factor, which is known for its compact footprint and suitability for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

Due to its versatile features, the 74ALVCH16901DGGRE4 is an excellent choice for various applications that require robust and reliable bidirectional data transfer. Some of the typical applications include:

  • Memory interfacing
  • Data communication systems
  • Backplane interfacing
  • High-speed data paths

With its advanced features and reliable performance, the Texas Instruments 74ALVCH16901DGGRE4 is a crucial component for designers looking to optimize their digital systems for speed and power efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $0.9390
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
Texas Instruments
Lowest to $13.0799
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess