EN
  • EN
  • DE

74ALVCH16244ZRDR

Part No 74ALVCH16244ZRDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER NON-INVERT 3.6V 54BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-TFBGA
Supplier Device Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Family Part Number 74ALVCH16244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130937-74ALVCH16244ZRDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16244ZRDR CAD Model

Description

Product Overview: 74ALVCH16244ZRDR from Texas Instruments

The 74ALVCH16244ZRDR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the needs of high-speed signal propagation and data flow control in advanced digital systems. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family and is particularly suitable for applications that require high drive and low static power consumption.

Key Features

  • High-Speed Operation: The 74ALVCH16244ZRDR is capable of operating at very high speeds, with a typical propagation delay time significantly lower than many other buffer and line driver solutions. This makes it an ideal choice for high-frequency applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes a low amount of static power, which helps to reduce the overall power consumption of the system it is integrated into.
  • Wide Bus Interface: It features a 16-bit wide bus interface, which allows for the efficient transfer of multiple bits of data simultaneously, improving the throughput of the system.
  • 3-State Outputs: The outputs of the 74ALVCH16244ZRDR are 3-state, which means they can be set to high, low, or high-impedance. This feature is essential for bus-oriented applications, as it allows multiple devices to share the same bus without interference.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection to safeguard against the damaging effects of static electricity, enhancing the reliability and longevity of the product.

Applications

  • Data communication
  • Signal buffering
  • Memory address drivers
  • Bus-oriented systems

With its advanced design and manufacturing, the 74ALVCH16244ZRDR is optimized for low-voltage operation (2.3 V to 3.6 V), which allows for integration into modern low-voltage systems without compromising performance. The device comes in a 48-pin R-PDSO-G package, which is suitable for automated surface-mount assembly processes and is compatible with existing PCB designs.

Overall, the 74ALVCH16244ZRDR from Texas Instruments represents a reliable and efficient solution for designers looking to improve signal integrity and drive capability in their digital systems. Its combination of speed, power efficiency, and wide bus interface makes it a versatile component in a variety of advanced electronic applications.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,011 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess