EN
  • EN
  • DE

74AHCT1G08DCKTG4

Part No 74AHCT1G08DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007544-74AHCT1G08DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G08DCKTG4 CAD Model

Description

Product Overview: 74AHCT1G08DCKTG4

The 74AHCT1G08DCKTG4 from Texas Instruments is a high-speed Si-gate CMOS device that embodies the cutting-edge of logic gate technology. This single 2-input positive AND gate is designed for operation with a power supply range of 4.5V to 5.5V, making it well-suited for a variety of applications that require fast and efficient logic operations.

The device comes in an ultra-small SC-70 6-pin package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance with a typical tpd of 8ns, ensuring swift and reliable logic operations. The 74AHCT1G08DCKTG4 is also characterized for operation from -40°C to 85°C, providing reliable performance over a wide temperature range, which is essential for industrial and automotive applications.

Key Features:

  • Logic Type: AND Gate
  • Number of Circuits: Single 2-Input
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Propagation Delay Time: 8ns (Typical)
  • Mounting Type: Surface Mount
  • Package / Case: SC-70-6
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)

The 74AHCT1G08DCKTG4 is also equipped with balanced propagation delays and a low ON resistance, providing improved system-level performance. The device supports TTL-level inputs, making it compatible with older logic families, and thus an excellent choice for interfacing with legacy systems or bridging technology generations.

Its low power consumption is another hallmark, which is vital for energy-sensitive designs. The device's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc, providing further design flexibility and protection.

In summary, the 74AHCT1G08DCKTG4 from Texas Instruments is a versatile and reliable component that offers a blend of speed, power efficiency, and robustness, making it an excellent choice for a wide array of logic applications.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1514 $50.7190
805+ $0.1243 $100.0615
1,250+ $0.1204 $150.5000
1,720+ $0.1165 $200.3800
2,225+ $0.1126 $250.5350
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess