EN
  • EN
  • DE

74AHCT1G04DCKTG4

Part No 74AHCT1G04DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL INVERTER GATE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765173-74AHCT1G04DCKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHCT1G04
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G04DCKTG4 CAD Model

Description

The 74AHCT1G04DCKTG4 is a high-speed CMOS device that belongs to the 74 logic family, manufactured by Texas Instruments. This single inverter gate is designed for 4.5-V to 5.5-V VCC operation, making it suitable for a wide range of applications in modern electronics.

Key Features

  • Logic Type: Inverter - The 74AHCT1G04DCKTG4 performs the basic Boolean function Y = A̅, inverting the input signal A to produce output Y.
  • Supply Voltage Range: 4.5 V to 5.5 V - This device operates within a supply voltage range that is typical for TTL (Transistor-Transistor Logic) compatible devices, ensuring compatibility with older logic systems while benefiting from CMOS technology's reduced power consumption.
  • High Noise Immunity: Characteristic of the AHCT family, this product has a high level of immunity to electrical noise, which is crucial for reliable operation in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in this device results in significantly lower power consumption compared to traditional TTL devices, making it ideal for power-sensitive applications.
  • High-Speed Operation: With fast switching speeds, this inverter is capable of operating at high frequencies, which is essential for modern high-speed digital circuits.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, providing sufficient current to interface with most standard logic levels.
  • Package: The 74AHCT1G04DCKTG4 comes in an SC70, 5-pin package, which is known for its small footprint and is suitable for space-constrained applications.

Applications

The versatility of the 74AHCT1G04DCKTG4 allows it to be used in a broad array of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • Waveform generation
  • Computing

In conclusion, the 74AHCT1G04DCKTG4 from Texas Instruments is a reliable and efficient solution for designers looking for a high-performance inverter with TTL compatibility and CMOS low-power benefits. Its robust design and high noise immunity make it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7655 $53.5850
160+ $0.6282 $100.5120
250+ $0.6085 $152.1250
340+ $0.5889 $200.2260
440+ $0.5693 $250.4920
590+ $0.5104 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess