Product Overview: 74AHCT1G04DCKRE4
The 74AHCT1G04DCKRE4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its exceptional quality and performance in the electronics industry. This integrated circuit is specifically designed to provide a single inverting buffer/gate function, which is a fundamental component in various digital applications.
Key Features
- Logic Type: Inverter
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
- Logic Case Style: SC-70
- No. of Pins: 5 pins
- Propagation Delay: High-speed performance with a typical delay time of 8ns at 4.5V
- Output Current: Capable of driving 8mA at 5V
- Mounting Type: Surface Mount
The 74AHCT1G04DCKRE4 offers a symmetrical output impedance, which ensures high noise immunity and reduced propagation delay. Its balanced propagation delays make it a suitable choice for a wide range of timing-critical applications in modern electronics.
Applications
This versatile inverter is ideal for use in:
- Logic level translation
- Oscillator circuits
- Signal processing
- Wave shaping
- Glitch-free switching networks
Quality and Reliability
Texas Instruments is a leader in the semiconductor industry, and the 74AHCT1G04DCKRE4 is a testament to their commitment to quality. The device is manufactured using advanced processing techniques to ensure high reliability and functionality under a broad range of environmental conditions. It is also RoHS compliant, adhering to the latest environmental standards and regulations.
Support and Resources
For technical support, detailed product specifications, application notes, and more, customers can visit the Texas Instruments official website or contact their customer support team. Texas Instruments provides extensive resources to assist designers and engineers in integrating the 74AHCT1G04DCKRE4 into their projects with ease and efficiency.