EN
  • EN
  • DE

74AHCT1G00DBVRG4

Part No 74AHCT1G00DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 765164-74AHCT1G00DBVRG4
Family Name 74AHCT1G00
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G00DBVRG4 CAD Model

Description

Product Overview: 74AHCT1G00DBVRG4

The 74AHCT1G00DBVRG4 is a high-speed CMOS device that belongs to the 74 logic family, manufactured by Texas Instruments. This integrated circuit is a single 2-input positive-NAND gate designed for 4.5V to 5.5V VCC operation. It is an essential component for a wide range of digital applications, including computing, data processing, and logic interface circuits.

Key Features

  • Logic Type: 2-Input NAND Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Output Current: -8mA / 8mA
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)
  • Propagation Delay Time: 8.5ns (Max) at 4.5V

Product Benefits

The 74AHCT1G00DBVRG4 is optimized for use in systems where high-speed, low-power consumption is a priority. Its CMOS technology ensures low power dissipation, while its capability to operate at 5V makes it compatible with TTL logic levels. The device's small footprint SOT-23-5 package is ideal for space-constrained applications.

Applications

This versatile NAND gate is suitable for performing the basic logic function of NAND, which is a fundamental building block in digital circuits. It can be used in a variety of applications such as:

  • Logic circuit building blocks
  • Signal gating
  • Power management
  • Function generation
  • Wave shaping
  • Combination and sequential logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74AHCT1G00DBVRG4 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess