EN
  • EN
  • DE

74AHC1G126DCKRG4

Part No 74AHC1G126DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST N-INV SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1007465-74AHC1G126DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G126DCKRG4 CAD Model

Description

Product Overview: 74AHC1G126DCKRG4 by Texas Instruments

The 74AHC1G126DCKRG4 is a high-speed CMOS device from Texas Instruments, designed to deliver the functionality of a single non-inverting buffer/line driver with a 3-state output. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is recognized for its balance between speed and power consumption.

Key Features

  • High-Speed Performance: The 74AHC1G126DCKRG4 operates at a voltage range of 2V to 5.5V, making it compatible with a variety of logic levels while maintaining fast propagation delays.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, which is crucial for battery-powered and energy-efficient applications.
  • Bus Hold Function: The integrated bus hold function on the data input eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • 3-State Output: The control input (OE) allows the output to be placed in a high-impedance state, facilitating the use of this device in bus-oriented systems where multiple outputs can share a connection.
  • Robust Design: The device features latch-up performance that exceeds 250mA per JESD 78, Class II, ensuring reliable operation in various environmental conditions.
  • ESD Protection: The 74AHC1G126DCKRG4 is equipped with ESD protection exceeding JESD 22, providing resilience against electrostatic discharges during handling and operation.

Applications

The versatile nature of the 74AHC1G126DCKRG4 makes it suitable for a wide range of applications, including:

  • Bus driving
  • Memory address driving
  • Buffering for data transmission lines
  • Logic level shifting

Package and Quality

The device is available in a space-saving SC70-5 package, which is ideal for compact PCB layouts. As with all Texas Instruments products, quality and reliability are paramount. The 74AHC1G126DCKRG4 is manufactured to the highest standards, ensuring consistent performance and longevity for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9149 $50.3195
135+ $0.7507 $101.3445
210+ $0.7273 $152.7330
285+ $0.7038 $200.5830
370+ $0.6804 $251.7480
495+ $0.6100 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,483 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess