The 74AHC16374DGGRE4 is a high-speed Si-gate CMOS device manufactured by Texas Instruments, known for its exceptional quality and performance in digital electronics. This integrated circuit is part of the 74AHC family, which is characterized by its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: 16-bit D-type flip-flop
- Bus Hold Function: Yes, this prevents floating inputs and eliminates the need for pull-up/down resistors.
- Logic Level: 5V tolerant inputs for interfacing with 5V logic levels while operating at a lower voltage level.
- Output Capability: Capable of driving up to 8mA at 5V, allowing for direct drive of LEDs or other low-power devices.
- Edge Triggered: Positive-edge for precise timing control.
- Package / Case: TSSOP-48, providing a compact footprint suitable for space-constrained applications.
Performance and Quality
The 74AHC16374DGGRE4 is designed to deliver high-speed performance with a maximum clock frequency significantly higher than standard CMOS ICs. It also features a low-power consumption profile, making it suitable for battery-powered devices and energy-efficient applications. The device is fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.
Applications
This product is versatile and can be used in a variety of digital applications, including:
- Memory address latching
- Data storage and transfer
- System control
- Buffering and interfacing in microprocessor systems
- Communication systems
Environmental and Quality Certifications
The 74AHC16374DGGRE4 meets stringent quality and environmental standards, ensuring reliability and performance in demanding conditions. Texas Instruments' commitment to quality ensures that this product is compliant with RoHS (Restriction of Hazardous Substances) and is designed to be lead-free and halogen-free, minimizing its environmental impact.