Products specifications Report Issue?

Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1499422-74ACT16952DL
Ultra Librarian 3D Model Ultra Librarian 74ACT16952DL CAD Model

You May Also Be Interested in

Nexperia USA Inc.
16-bit buffer/line driver; 3-state
Lowest to $4.4657
ECAD model for 74AVC16244DGG
Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 6XSON
Need more? Email Us
ECAD model for 74AUP2G17GM,132
Nexperia USA Inc.
Single-Bit Dual-Supply Bus Transceiver 5.5V
Lowest to $0.4466
ECAD model for 74LVC1T45GS
Nexperia USA Inc.
Single Buffer Gate 5.5V
Lowest to $0.2978
ECAD model for 74LVC1G34GX
NXP / Nexperia
16-Bit 3.3V to 5V Level Shifting Transceiver
Lowest to $1.7863
ECAD model for ALVC164245
Texas Instruments
Quad Differential Line Receiver
Lowest to $60.1375
ECAD model for AM26LS32AMFK
Texas Instruments
16-Bit Dual Supply Bus Transceiver
Lowest to $1.1909
ECAD model for 74ALVC164245DGGR
Nexperia USA Inc.
Octal Bus Transceiver with 3-State Outputs
Lowest to $8.9313
ECAD model for 74AHCT245BQ
Nexperia USA Inc.
4-bit dual supply translating transceiver with bus hold; 3-state
Lowest to $1.1909
ECAD model for 74AVCH4T245GU

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention