EN
  • EN
  • DE

74ACT11652DWRG4

Part No 74ACT11652DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TXRX/REGISTER 8BIT 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 764985-74ACT11652DWRG4
Popularity Medium
Supply and Demand Status Limited
Family Name 74ACT11652
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74ACT11652DWRG4 CAD Model

Description

The 74ACT11652DWRG4 is a high-performance, CMOS integrated circuit from Texas Instruments, designed to offer a robust solution for digital data processing and signal routing applications. This device is part of the ACT (Advanced CMOS Technology) family, which is known for its high-speed operation while maintaining the low power dissipation of CMOS technology.

Key Features

  • Logic Type: Octal Bus Transceiver and Register
  • Operating Voltage: 4.5V to 5.5V, which is compatible with standard 5V systems
  • Logic Level: TTL compatible, ensuring easy integration with existing TTL logic systems
  • Drive Capability: Capable of driving 24mA at the outputs, providing the ability to drive heavier loads
  • Propagation Delay: Fast propagation delay times, ensuring quick response and high-speed operation
  • Package Type: Available in a wide-body SOIC package (DWRG4), which is suitable for surface mount technology (SMT)
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C

Applications

The 74ACT11652DWRG4 is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • Signal routing and switching
  • Bus interface or bus arbitration
  • Memory buffering and storage
  • Peripheral driving

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The 74ACT11652DWRG4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This product is RoHS compliant, and its moisture sensitivity level (MSL) is specified for proper handling and storage.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. Technical support is also available to assist with any aspect of the design and application process, ensuring that integrating the 74ACT11652DWRG4 into your project is as seamless as possible.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess