Maxim Integrated MAX4125ESA+ Low-Power, High-Speed Operational Amplifier
The MAX4125ESA+ from Maxim Integrated is a high-performance, low-power operational amplifier that is designed to deliver high-speed operation with minimal power consumption. This operational amplifier is a suitable choice for a wide range of applications, including portable and battery-powered devices, as well as communication systems and video processing equipment.
With its single-supply voltage ranging from +2.7V to +11V, or dual supplies of ±1.35V to ±5.5V, the MAX4125ESA+ provides designers with flexibility in various circuit designs. The device features a high slew rate of 600V/µs and a gain-bandwidth product of 200MHz, making it ideal for high-speed signal conditioning, filtering, and amplification tasks.
The MAX4125ESA+ boasts a low differential gain and phase error, which is crucial for video and other precision applications. Its low input bias current and low input offset voltage ensure accurate signal amplification with minimal error, thereby preserving signal integrity. Furthermore, the device has a low input voltage noise of 7nV/√Hz, which makes it an excellent choice for sensitive audio and instrumentation applications.
This operational amplifier is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The MAX4125ESA+ also features an output short-circuit current limit and thermal shutdown for added protection, ensuring reliable performance under various operating conditions.
Overall, the Maxim Integrated MAX4125ESA+ is a versatile and reliable component that offers a combination of high-speed performance, low power consumption, and robust protection features. Its specifications make it a top choice for engineers looking to develop high-performance electronic systems that require efficient signal processing capabilities.
Key features of the MAX4125ESA+ include:
- Wide Single-Supply Range: +2.7V to +11V
- Dual-Supply Range: ±1.35V to ±5.5V
- High Slew Rate: 600V/µs
- Gain-Bandwidth Product: 200MHz
- Low Differential Gain and Phase Error
- Low Input Bias Current
- Low Input Offset Voltage
- Low Input Voltage Noise: 7nV/√Hz
- Compact 8-Pin SOIC Package
- Output Short-Circuit Current Limit
- Thermal Shutdown Protection