EN
  • EN
  • DE

74ACT11543DWRG4

Part No 74ACT11543DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX/REGISTER 3ST 8BIT 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 764984-74ACT11543DWRG4
Family Name 74ACT11543
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11543DWRG4 CAD Model

Description

The 74ACT11543DWRG4 is a high-performance, octal bus transceiver and register designed by Texas Instruments that combines D-type latches and D-type flip-flops to allow data flow in transparent, latched, and clocked modes. This integrated circuit (IC) is part of the 74ACT family, which is known for its high-speed CMOS logic operating with an advanced AC series technology.

Key Features

  • Logic Type: Octal Bus Transceiver and Register
  • Logic Family: 74ACT
  • Operating Voltage: 4.5V to 5.5V
  • IC Output Type: Tri-State
  • Data Flow Control: Transparent, Latched, and Clocked
  • Package: SOIC-24 Wide Body (DWRG4)

This device is capable of driving heavily loaded outputs at high speeds, which is perfect for addressing the requirements of high-speed memory receiving and driving. The 74ACT11543DWRG4 is designed to be used in bus-oriented systems where the data flow needs to be controlled effectively, and it operates with a wide range of supply voltages from 4.5V to 5.5V, which is typical for 5V systems.

With its tri-state outputs, the 74ACT11543DWRG4 can be connected directly to a bus-structured system. The tri-state mode also allows for the outputs to be disabled to help prevent bus contention. Moreover, the device features two sets of eight D-type latches with separate latch enable (LE) and output enable (OE) controls for each set. This functionality allows for the flexibility of operation, as the device can be used as two 8-bit transceivers or one 16-bit transceiver.

The IC comes in a 24-pin SOIC package, which is a surface-mount, wide-body package that is suitable for automated assembly processes and space-constrained applications. The 74ACT11543DWRG4 is characterized for operation from -40°C to 85°C, ensuring reliability over a wide range of environmental conditions.

Overall, the 74ACT11543DWRG4 from Texas Instruments is a versatile and reliable component for designers who require high-speed data transfer and storage in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess