EN
  • EN
  • DE

74ACT11139PWR

Part No 74ACT11139PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74ACT11139
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908035-74ACT11139PWR
Ultra Librarian 3D Model Ultra Librarian 74ACT11139PWR CAD Model

Description

Product Overview: 74ACT11139PWR from Texas Instruments

The 74ACT11139PWR is a high-performance, dual 2-to-4 decoder/demultiplexer integrated circuit designed and manufactured by Texas Instruments. This IC is part of the 74ACT series, which is well-known for its advanced CMOS logic, offering a perfect blend of speed and power efficiency. The device is specifically tailored for applications requiring precise and reliable decoding or demultiplexing of digital signals.

Key Features

  • Logic Type: The 74ACT11139PWR functions as a dual 2-to-4 line decoder/demultiplexer, providing versatile decoding capabilities for various digital applications.
  • Supply Voltage: It operates at a nominal supply voltage of 4.5V to 5.5V, making it compatible with TTL logic levels and suitable for interfacing with 5V systems.
  • High-Speed Performance: This IC is characterized by its high-speed operation, which is a hallmark of the 74ACT series, ensuring swift and efficient signal processing.
  • Output Drive Capability: The device can source or sink up to 24mA at the output, providing robust drive capability and enabling the direct drive of LEDs or other display elements.
  • Power Consumption: Low power consumption is another feature of the 74ACT11139PWR, making it ideal for use in power-sensitive applications.
  • Package Type: It comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.

Applications

The versatility of the 74ACT11139PWR makes it suitable for a broad range of applications, including:

  • Data multiplexing
  • Memory address decoding
  • Control signal generation
  • Digital systems requiring binary decoding

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74ACT11139PWR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

In summary, the 74ACT11139PWR from Texas Instruments is a highly reliable and efficient solution for digital decoding and demultiplexing needs. Its compatibility with 5V systems, low power consumption, and high-speed operation make it an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess