EN
  • EN
  • DE

74ACT11139D

Part No 74ACT11139D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT11139
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908034-74ACT11139D
Ultra Librarian 3D Model Ultra Librarian 74ACT11139D CAD Model

Description

Product Overview: Texas Instruments 74ACT11139D Dual 2-Line to 4-Line Decoders/Demultiplexers

The Texas Instruments 74ACT11139D is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed to address the needs of high-speed memory decoders and data transmission systems. This versatile component is part of the 74ACT family, which is renowned for its advanced CMOS technology offering robust features and functionality.

Key Features

  • High-Speed Operation: The 74ACT11139D is optimized for exceptional speed performance, which is critical for modern digital systems. It is capable of facilitating fast decoding and demultiplexing, ensuring minimal propagation delays.
  • Dual Independent Decoders: Each unit within the IC operates as an independent 2-line to 4-line decoder or a 1-line to 4-line demultiplexer, providing flexibility and efficiency in application design.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range from 4.5V to 5.5V, making it compatible with a variety of logic levels and accommodating different system requirements.
  • High Output Drive Capability: With its ability to source and sink high currents, the 74ACT11139D can drive multiple loads or interface with other high-power logic families seamlessly.
  • Low Power Consumption: It features a reduced power consumption profile, which is essential for energy-sensitive applications, while maintaining its high-speed operation.

Applications

The 74ACT11139D is suitable for a wide array of applications, including:

  • Memory decoders
  • Data routing and multiplexing
  • Control systems
  • Communication systems
  • Computer systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The 74ACT11139D is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Its robust design is intended to provide a long operational lifespan even under demanding conditions.

Product Packaging and Availability

The 74ACT11139D comes in a standard SOIC-16 package, providing ease of integration into printed circuit boards. It is available through various distributors and directly from Texas Instruments, ensuring ready availability for both prototyping and mass production.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their support services for further assistance with the 74ACT11139D.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3842 $50.7630
37+ $2.7768 $102.7416
56+ $2.6901 $150.6456
77+ $2.6033 $200.4541
100+ $2.5165 $251.6500
133+ $2.2562 $300.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess