EN
  • EN
  • DE

74AC16244DGGR

Part No 74AC16244DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 763767-74AC16244DGGR
Popularity Medium
Supply and Demand Status Limited
Family Name 74AC16244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74AC16244DGGR CAD Model

Description

Product Overview: 74AC16244DGGR by Texas Instruments

The 74AC16244DGGR is a high-performance, 16-bit buffer/line driver from Texas Instruments, designed to provide high-speed, high-drive capabilities for a wide range of digital applications. This device is part of Texas Instruments' Advanced CMOS Logic family, known for its robust performance and reliability in demanding conditions.

Constructed with an advanced CMOS technology, the 74AC16244DGGR offers a significant advantage in terms of speed and power consumption over traditional CMOS buffers. Its 16-bit interface is divided into two separate 8-bit sections, each with its own output enable (OE) control, allowing for greater flexibility in control and bus management.

Key Features:

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Channels: 16
  • Output Current: High drive capability with ±24mA at the outputs
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and system requirements
  • Operating Temperature Range: -40°C to 85°C, ensuring reliability across diverse environmental conditions
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • IC Package Type: TSSOP
  • Propagation Delay: Fast propagation delay times, minimizing signal transition times and enhancing system performance

Applications:

The 74AC16244DGGR is suited for a variety of applications that require high-speed signal buffering and driving. These include:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission and reception in communication systems
  • High-speed data paths

With its robust design and high-speed capabilities, the 74AC16244DGGR is ideal for use in systems where signal integrity and drive strength are critical. Its versatility and reliability make it a go-to choice for engineers and designers looking to enhance their digital systems' performance.

The 74AC16244DGGR is available in a compact 48-TSSOP package, which is suitable for space-constrained applications while still offering excellent thermal performance and ease of PCB routing. When integrating the 74AC16244DGGR into your design, you can expect improved signal quality, reduced crosstalk, and enhanced overall system reliability.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess