EN
  • EN
  • DE

74AC11374NT

Part No 74AC11374NT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description BUS DRIVER, AC SERIES, 8-BIT, / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AC11374
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857667-74AC11374NT
Ultra Librarian 3D Model Ultra Librarian 74AC11374NT CAD Model

Description

The 74AC11374NT is a high-speed, dual positive-edge-triggered D-type flip-flop integrated circuit, brought to you by the renowned semiconductor manufacturer Texas Instruments. This particular component is designed to operate as part of the advanced high-speed CMOS (AC) logic family, offering a robust combination of speed and low power consumption.

With its dual flip-flop design, the 74AC11374NT provides users with two individual D-type flip-flops on a single chip. Each flip-flop has independent data (D), clock (CLK), set (SET#), and reset (RESET#) inputs, as well as Q and Q# outputs. This level of independence allows for flexible usage in a wide array of applications ranging from data storage, data transfer, to complex sequential logic circuits.

The device is characterized for operation from -40°C to 85°C, making it suitable for various industrial applications. The 74AC11374NT comes in a through-hole DIP (Dual In-line Package) with 16 pins, ensuring easy integration into standard breadboards and sockets for prototyping as well as permanent circuit installations.

Key features of the 74AC11374NT include:

  • High-speed operation, with typical clock-to-Q times of just 4.5ns at 5V.
  • Low power consumption, a hallmark of the AC series, which is critical for power-sensitive designs.
  • Edge-triggered from a low-to-high transition of the clock pulse, providing precise timing control.
  • Asynchronous set and reset inputs, which are active low, offering additional control over the flip-flop states outside of the clock cycles.
  • Outputs can drive up to 24mA, ensuring compatibility with a wide range of peripheral components.

The 74AC11374NT is an essential building block for digital systems that require high-speed, reliable bistable state storage. Whether employed in data processing, communication systems, or control applications, this flip-flop IC from Texas Instruments stands out for its performance and versatility. Its robust design and adherence to industry-standard packaging make it a preferred choice for engineers and designers looking for a dependable solution in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6834 $50.7336
10+ $10.4069 $104.0690
15+ $10.0817 $151.2255
21+ $9.7565 $204.8865
27+ $9.4313 $254.6451
36+ $8.4556 $304.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess