EN
  • EN
  • DE

74ABT574AD

Part No 74ABT574AD
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 200MHz
Max Propagation Delay @ V, Max CL 4.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 250μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 164546-74ABT574AD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT574AD CAD Model

Description

Overview

The 74ABT574AD is a high-performance octal D-type flip-flop. Designed with advanced technology, it delivers superior logic performance and circuit reliability. It is ideal for storing state information in various applications.

Features and Benefits

  • Advanced BiCMOS technology
  • High-speed performance with minimal power consumption
  • Single 3.3V power supply
  • Supports mixed 3.3V/5V signal environment
  • Octal non-inverting D-type flip-flop with individual inputs and outputs

Applications

  • Data buffer in computing applications
  • High-speed data registers
  • Electronic instrumentation
  • Telecommunication equipment
  • Digital control systems

With its robust features, the 74ABT574AD is a valuable component for designers seeking reliable performance in their projects.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6662 $53.2960
185+ $0.5467 $101.1395
285+ $0.5296 $150.9360
395+ $0.5125 $202.4375
505+ $0.4954 $250.1770
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess