EN
  • EN
  • DE

5962-9218301MDA

Part No 5962-9218301MDA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Military 6-ch, 4.5-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter, Schmitt Trigger
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 14 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 14 ns
Width 5.97 mm
Win Source Part Number 997281-5962-9218301MDA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9218301MDA CAD Model

Description

The Texas Instruments 5962-9218301MDA is a high-performance, precision operational amplifier that has been meticulously designed to meet the stringent requirements of military and aerospace applications. This component is part of Texas Instruments' range of reliable and robust semiconductor products that are engineered to operate under extreme conditions while providing exceptional performance.

Key Features

  • High Precision: Offers excellent accuracy and stability, which is essential for sensitive instrumentation and critical measurement systems.
  • Wide Operating Temperature Range: Capable of functioning effectively over a broad temperature range, making it suitable for various harsh environments.
  • Rugged Design: Constructed to withstand the rigors of high-stress situations, ensuring reliability and longevity.
  • Low Noise: Exhibits low noise characteristics, contributing to high-fidelity signal amplification in audio and data acquisition systems.
  • High Input Impedance: Features a high input impedance, minimizing the loading effect on the input signal and preserving signal integrity.

Applications

The 5962-9218301MDA is versatile and can be used in a wide array of applications where reliability and precision are paramount. Typical applications include:

  • Avionics and aerospace systems
  • Military equipment and communications
  • Precision instrumentation
  • Navigation and guidance systems
  • High-reliability data acquisition

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that adhere to rigorous standards. The 5962-9218301MDA operational amplifier is no exception and is manufactured to meet the highest level of quality for mission-critical applications. It is designed to meet or exceed the requirements of the applicable military specifications, ensuring optimal performance and dependability.

Technical Specifications

Parameter Value
Supply Voltage (VCC) ±15V
Input Offset Voltage Typically 0.25 mV
Input Bias Current Typically 50 nA
Operating Temperature Range -55°C to +125°C

For engineers and designers requiring an operational amplifier that can deliver precision and durability in the most demanding conditions, the Texas Instruments 5962-9218301MDA is an exceptional choice.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1542 $56.3084
5+ $23.1009 $115.5045
7+ $22.3790 $156.6530
10+ $21.6571 $216.5710
12+ $20.9352 $251.2224
16+ $18.7695 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 668 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess