EN
  • EN
  • DE

5962-8760901CA

Part No 5962-8760901CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54AC04 HEX INVERTERS / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8760901
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907574-5962-8760901CA
Ultra Librarian 3D Model Ultra Librarian 5962-8760901CA CAD Model

Description

The 5962-8760901CA is a high-performance, precision integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of Texas Instruments' extensive range of space-grade components, designed to meet the rigorous standards required for space applications. With its robust construction and tested reliability, this component is an ideal choice for use in satellites, space vehicles, and other aerospace projects where quality and durability are paramount.

Key Features

  • High Reliability: This product is specifically engineered to withstand the extreme conditions of space, including radiation, temperature fluctuations, and vibration.
  • Quality Assurance: The 5962-8760901CA is subjected to a rigorous testing protocol to ensure it meets the stringent requirements set by the military and aerospace industry standards.
  • Performance: It boasts high-speed operation and precision, making it suitable for critical and demanding applications.
  • Longevity: With its durable design, this component is built to last, ensuring long-term performance and reliability.

Applications

The Texas Instruments 5962-8760901CA is versatile and can be used in a variety of space-level applications, including but not limited to:

  • Navigation and control systems for spacecraft and satellites
  • Communication systems in space stations
  • Instrumentation for space exploration missions
  • Power supply modules and converters

Technical Specifications

The technical specifications of the 5962-8760901CA reflect its capability to operate effectively in the harsh environment of space. It features a wide operating temperature range, high-speed signal processing, and is made with materials that are resistant to space-related phenomena such as radiation-induced degradation.

For detailed specifications, reference to the product datasheet and user manuals provided by Texas Instruments is recommended, as these documents offer comprehensive information necessary for proper integration and utilization of the component in space-grade systems.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1611 $51.6110
24+ $4.2347 $101.6328
37+ $4.1024 $151.7888
51+ $3.9700 $202.4700
66+ $3.8377 $253.2882
88+ $3.4407 $302.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess