EN
  • EN
  • DE

5962-8682701EA

Part No 5962-8682701EA
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description SN54HC195 4-BIT PARALLEL-ACCESS / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8682701
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546678-5962-8682701EA
Ultra Librarian 3D Model Ultra Librarian 5962-8682701EA CAD Model

Description

The 5962-8682701EA is a high-reliability integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' extensive range of space-grade components, designed to meet the stringent requirements of aerospace applications.

Key Features

  • Quality and Reliability: As a space-level product, the 5962-8682701EA is manufactured to the highest standards of quality and reliability. It is rigorously tested to withstand the harsh conditions of space, including extreme temperatures, radiation, and vibration.
  • Performance: This device is built for optimal performance in critical systems. It offers excellent electrical characteristics, ensuring stable and reliable operation in the most demanding environments.
  • Hermetic Packaging: The 5962-8682701EA comes in a hermetically sealed package, which provides superior protection against moisture and contaminants, further enhancing its reliability and lifespan.
  • Compliance: It adheres to the stringent standards set by defense and aerospace regulations, ensuring compliance with the necessary governmental and industry-specific requirements.

Applications

The robust nature of the 5962-8682701EA makes it an ideal choice for a wide range of high-reliability applications. These include satellite systems, launch vehicles, avionics, and any other space or defense systems where failure is not an option.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet provided by Texas Instruments. The datasheet includes information on electrical characteristics, recommended operating conditions, and pin configurations.

Ordering Information

The part number 5962-8682701EA is used to order this specific component. When ordering, it is essential to verify the part number and the package details to ensure compatibility with the intended application.

In summary, the 5962-8682701EA from Texas Instruments represents the pinnacle of space-grade electronic components, offering exceptional performance and reliability for the most critical missions and applications.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess