ON Semiconductor MC10H141FNR2 Product Overview
The ON Semiconductor MC10H141FNR2 is a high-performance, quad 2-input OR/NOR gate integrated circuit designed for use in a variety of digital applications. This device is part of the MC10 series, which is well-known for its high-speed ECL logic family, making it suitable for systems that require fast switching times and low power consumption.
Key Features
- Logic Type: Quad 2-Input OR/NOR Gates
- Package: PLCC-20 (Plastic Leaded Chip Carrier)
- Operating Temperature Range: 0°C to +85°C, providing reliability across a wide range of environmental conditions.
- Supply Voltage: Typically 5.2V (VEE), with a wide range of allowable voltage levels to accommodate various system requirements.
- Propagation Delay: Fast propagation delay times, which are essential for high-speed operations.
- Power Dissipation: The device has been optimized for low power consumption, making it suitable for power-sensitive applications.
Applications
The MC10H141FNR2 is designed for use in applications that require high-speed logic operations, such as:
- High-speed computing
- Telecommunications equipment
- Networking hardware
- Data transmission systems
- Instrumentation
- Aerospace and defense systems
Performance and Quality
ON Semiconductor is committed to providing products that meet the highest standards of quality and performance. The MC10H141FNR2 is manufactured with this commitment in mind, ensuring that it delivers consistent and reliable performance in the most demanding environments. Its robust design is aimed at providing a long operational lifespan, making it a trusted choice for designers and engineers looking for a dependable logic solution.
Environmental Compliance
The MC10H141FNR2 adheres to environmental standards, ensuring that the product is compliant with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the promotion of sustainable practices in the electronics industry.
With its combination of high-speed performance, reliability, and environmental compliance, the ON Semiconductor MC10H141FNR2 is an excellent choice for your digital logic needs.