EN
  • EN
  • DE

5962-8670404PA

Part No 5962-8670404PA
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description UC1845 CURRENT MODE PWM CONTROLL / Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8670404
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907570-5962-8670404PA
Ultra Librarian 3D Model Ultra Librarian 5962-8670404PA CAD Model

Description

The 5962-8670404PA is a high-performance, precision integrated circuit from Texas Instruments, one of the leading semiconductor manufacturers in the world. This particular product is part of TI's extensive range of space-grade components designed to meet the stringent requirements of aerospace and defense applications.

Key Features

  • Radiation Hardened: This device is engineered to withstand the harsh conditions of space, including exposure to high levels of radiation.
  • High Reliability: Manufactured to meet military standards (MIL-STD), ensuring optimal performance under extreme conditions.
  • Wide Operating Temperature Range: Suitable for use in environments with extreme temperatures, maintaining functionality from -55°C to +125°C.
  • Dual-In-Line Package (DIP): The 5962-8670404PA comes in a hermetically sealed ceramic DIP, offering robust physical protection and enhanced durability.

Applications

The robust nature of the 5962-8670404PA makes it an ideal choice for various high-reliability applications, including:

  • Satellite systems
  • Space exploration missions
  • Military and defense equipment
  • Avionics and aerospace instrumentation

Technical Specifications

Parameter Value
Supply Voltage (VCC) Specified by design
Input Logic Level Compatible with standard TTL levels
Output Logic Level Compatible with standard TTL levels
Package Type Ceramic DIP

Quality and Standards

As with all Texas Instruments products, the 5962-8670404PA is subject to rigorous quality control processes. It is certified to meet or exceed military and aerospace industry standards, ensuring that it performs reliably in the most demanding situations.

Note: For detailed technical specifications and application support, it is recommended to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess