EN
  • EN
  • DE

5962-8404701VCA

Part No 5962-8404701VCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HC08 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8404701
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1026085-5962-8404701VCA
Ultra Librarian 3D Model Ultra Librarian 5962-8404701VCA CAD Model

Description

The Texas Instruments 5962-8404701VCA is a high-performance, precision operational amplifier that is designed to meet the stringent requirements of military and aerospace applications. This op-amp is part of the 5962 series, which is known for its reliability and durability in extreme conditions.

Key Features

  • Wide Supply Range: The device operates from a supply voltage range of ±4.5V to ±15.5V, making it versatile for various circuit configurations.
  • High Input Impedance: With a high input impedance, the op-amp minimizes loading on the input signal source and ensures accurate signal amplification.
  • Low Offset Voltage: It exhibits a low input offset voltage, which enhances the overall precision of the amplifier in sensitive applications.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably over an extended military temperature range from -55°C to +125°C.
  • Radiation Hardened: It is radiation-hardened, making it suitable for space and satellite applications where exposure to radiation is a concern.
  • Durable Packaging: Encased in a ceramic dual-inline package (C-DIP), the 5962-8404701VCA is built to withstand harsh environments and mechanical stresses.
  • Hermetically Sealed: The hermetic sealing of the package ensures long-term reliability by preventing moisture and contaminants from affecting the internal components.

Applications

The 5962-8404701VCA is ideal for use in a variety of high-stakes applications, including:

  • Avionics and aerospace instrumentation
  • Precision data acquisition systems
  • High-reliability industrial equipment
  • Navigation and control systems
  • Satellite and space exploration electronics

With its robust design and superior performance characteristics, the Texas Instruments 5962-8404701VCA operational amplifier is a trusted choice for engineers and designers working on critical military and aerospace projects.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess