EN
  • EN
  • DE

5962-7602001VDA

Part No 5962-7602001VDA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54LS26-SP QUADRUPLE 2-INPUT HI / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-7602001V
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1221171-5962-7602001VDA
Ultra Librarian 3D Model Ultra Librarian 5962-7602001VDA CAD Model

Description

The 5962-7602001VDA is a high-performance, precision digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This product is part of TI's extensive range of semiconductor devices that cater to a wide array of electronic applications, particularly in the aerospace and defense sectors where reliability and durability are of paramount importance.

Key Features

  • High Precision: The DAC offers excellent accuracy and stability, ensuring that the analog output precisely represents the digital input.
  • Rugged Design: Built to meet the stringent requirements of military standards, this device can withstand extreme environmental conditions.
  • Extended Temperature Range: It operates effectively across a wide temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Optimized for energy efficiency, the 5962-7602001VDA is ideal for applications where power availability is limited.

Applications

The robustness and precision of the 5962-7602001VDA make it an excellent choice for critical applications such as:

  • Aerospace instrumentation and avionics
  • Military communications systems
  • Spacecraft and satellite subsystems
  • High-reliability industrial equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 5962-7602001VDA is subjected to rigorous testing and quality control processes to ensure it meets the high standards required for military and aerospace applications. Customers can trust in the reliability and performance of this DAC for their most critical missions and operations.

Technical Specifications

Parameter Value
Resolution 12-Bit
Output Type Voltage
Settling Time Optimized for Speed
Package / Case Hermetically Sealed
Operating Temperature Specified by Military Standards

Overall, the 5962-7602001VDA from Texas Instruments represents the pinnacle of DAC technology, providing unmatched performance and reliability for the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.2955 $158.2955
2+ $153.0190 $306.0380
3+ $137.1895 $411.5685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess