EN
  • EN
  • DE
  • IT

54FCT373DMQB

Part No 54FCT373DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
High Level Output Current -12 mA
Low Level Output Current 32 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 15 ns
RoHS Compliant
Win Source Part Number 1174312-54FCT373DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54FCT373DMQB CAD Model

Description

Product Overview: Texas Instruments 54FCT373DMQB

The Texas Instruments 54FCT373DMQB is a high-performance, octal transparent latch with three-state outputs from the 54FCT series. Designed to operate at military-grade specifications, this integrated circuit provides a robust solution for high-speed data storage and transfer within complex electronic systems. Its primary application is to store the data present on its eight inputs whenever the latch-enable (LE) input is high, and to hold that data regardless of further changes to the input lines when LE is low.

The 54FCT373DMQB latch features a non-inverting configuration, which means the data presented at the inputs will be the same as the data available at the outputs when the latch is in the transparent mode. The outputs will be in a high-impedance state when the Output Enable (OE) is high, allowing for the connection of multiple outputs to a common bus without the risk of bus contention.

Key Features:

  • Logic Type: Octal Transparent Latch
  • Output Type: Three-State
  • Number of Pins: 20
  • Package: Military-grade Ceramic Flatpack
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: Fast access and output changeover times

This component is particularly suitable for applications where high-speed, temporary data storage is required. The 54FCT373DMQB is capable of interfacing directly with the system bus and can work seamlessly with other logic components within the 54FCT family. Its robust ceramic package ensures reliable operation even in harsh environmental conditions, making it an ideal choice for military and aerospace applications.

Overall, the Texas Instruments 54FCT373DMQB offers a combination of high-speed performance, reliability, and versatility, making it a valuable component for any high-demand electronic system requiring temporary data storage with quick access times and three-state output control.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8236 $112.9416
9+ $18.2353 $164.1177
12+ $17.6471 $211.7652
15+ $17.0589 $255.8835
20+ $15.2942 $305.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 818 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess