EN
  • EN
  • DE

54F521DMQB

Part No 54F521DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -1 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 15 ns
RoHS Non-Compliant
Win Source Part Number 995427-54F521DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F521DMQB CAD Model

Description

The 54F521DMQB is a high-quality integrated circuit produced by the renowned manufacturer, Texas Instruments. This device is part of their extensive line of electronic components that are designed to meet the demanding needs of modern electronic systems. The 54F521DMQB is characterized by its robust performance and reliability, making it an excellent choice for a wide range of applications.

Key Features

  • Logic Type: The 54F521DMQB is an 8-bit identity comparator that provides the essential function of comparing two 8-bit binary or BCD words and indicating whether they are equal.
  • Supply Voltage: It operates within a specified voltage range, ensuring compatibility with other standard logic components within a system.
  • Operating Temperature: This device is designed to withstand a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Packaging: The 54F521DMQB comes in a durable package that protects the internal circuitry and ensures a reliable connection to a printed circuit board (PCB).

Applications

The 54F521DMQB is versatile and can be used in various applications, including:

  • Data processing systems
  • Communication systems
  • Control systems
  • Computing devices

Quality and Support

As with all Texas Instruments products, the 54F521DMQB is manufactured to the highest quality standards. Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can integrate this component into their systems with confidence.

Ordering Information

To order the 54F521DMQB, or to obtain more information about pricing and availability, interested parties should contact Texas Instruments or an authorized distributor. Detailed product specifications and datasheets are also available for review to ensure that this component meets the specific requirements of your application.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess