EN
  • EN
  • DE

54F273FMQB

Part No 54F273FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin CFPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
High Level Output Current -1 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 11 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 11 ns
Win Source Part Number 1039239-54F273FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F273FMQB CAD Model

Description

Introducing the Texas Instruments 54F273FMQB Octal D-Type Flip-Flop

The Texas Instruments 54F273FMQB is a high-performance, octal D-type flip-flop with a clear function, designed for use in a wide variety of high-speed memory buffering and data storage applications. This precision-engineered integrated circuit (IC) is a testament to Texas Instruments' commitment to providing advanced electronic components that meet the stringent requirements of modern digital systems.

Key Features

  • Logic Type: The 54F273FMQB is an octal D-type flip-flop which means it consists of eight flip-flops that can be used independently. Each flip-flop has a dedicated data input (D), output (Q), and output complement (Q̅).
  • Edge-Triggered: This device is edge-triggered, capturing data on the rising edge of the clock signal, which allows for reliable synchronization in high-speed systems.
  • Clear Function: A clear input is provided, which when activated, forces all outputs to a low state, thereby resetting the device. This is essential for initializing systems or recovering from error states.
  • Wide Operating Temperature Range: The 54F273FMQB is designed to operate over a broad temperature range, making it suitable for industrial and military applications.
  • Durable Packaging: The IC is available in a military-grade flat package, ensuring robust performance even in harsh environmental conditions.
  • Compatibility: It is compatible with other TTL logic families, offering ease of integration into existing systems or new designs.

Applications

The versatility of the 54F273FMQB makes it ideal for a variety of applications, including:

  • Temporary data storage
  • Data transfer and manipulation
  • System initialization processes
  • Buffer registers
  • Control registers

The Texas Instruments 54F273FMQB is a reliable and essential component for designers and engineers looking to create or improve digital systems that require high-speed data handling and storage. Its robust design and compatibility with a wide range of operating conditions make it a preferred choice for both commercial and military applications.

Whether you’re developing advanced computing systems or sophisticated control mechanisms, the 54F273FMQB brings performance, flexibility, and reliability to your digital logic solutions.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess