EN
  • EN
  • DE

54ACT109DMQB

Part No 54ACT109DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Flip Flop JK# -Type Pos-Edge 2-Element 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
High Level Output Current -24 mA
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 2
Number of Elements 2
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 14 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 14 ns
Win Source Part Number 1025863-54ACT109DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT109DMQB CAD Model

Description

The 54ACT109DMQB is a high-performance, dual positive-edge-triggered D-type flip-flop with clear and preset functions, engineered by the renowned semiconductor manufacturer Texas Instruments (TI). This integrated circuit is part of TI's ACT (Advanced CMOS TTL-Compatible) series, which is known for combining the speed of CMOS with the low power consumption of TTL, making it an ideal choice for a wide range of high-speed digital applications.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with clear and preset.
  • Operating Voltage Range: 4.5V to 5.5V, accommodating standard 5V digital systems.
  • High-Speed Performance: Capable of operating at significant speeds, making it suitable for fast logic operations.
  • Temperature Range: Military-grade temperature range, ensuring reliable performance under extreme conditions.
  • Edge-Triggered: Positive-edge triggered, ensuring accurate timing for sequential logic operations.
  • Clear and Preset Functions: Provides the ability to set or reset the flip-flop, adding flexibility to the logic design.

Applications

The 54ACT109DMQB is versatile and can be used in a variety of applications where reliable, high-speed digital storage of binary data is required. Common applications include:

  • Data storage and transfer
  • Frequency division
  • Counters and registers
  • Control systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the 54ACT109DMQB is manufactured to the highest quality standards. The device is subjected to rigorous testing and validation processes to ensure its performance and reliability, especially in mission-critical and military applications where failure is not an option.

Package and Supply

The 54ACT109DMQB comes in a sturdy ceramic package, which provides excellent thermal and mechanical characteristics, ensuring the device's longevity and durability. The device is available in bulk quantities and can be ordered directly from Texas Instruments or through authorized distributors.

For detailed specifications, technical documents, and more information on ordering or sample requests, interested parties should visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess