EN
  • EN
  • DE

54AC138DMQB

Part No 54AC138DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -24 mA
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 17 ns
Quiescent Current 80 µA
RoHS Compliant
Turn-On Delay Time 17 ns
Win Source Part Number 1025641-54AC138DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC138DMQB CAD Model

Description

Product Overview: 54AC138DMQB by Texas Instruments

The 54AC138DMQB is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is a 3-to-8 line decoder/demultiplexer that features the robust AC series logic, which is designed to operate over a broad range of supply voltages and environmental conditions, making it suitable for military and aerospace applications.

The 54AC138DMQB is designed to take a three-bit binary input and decode it to select one of eight output lines, effectively demultiplexing the input into one of eight channels. This functionality is essential in systems where a single data source needs to be routed to multiple destinations, or when multiple inputs need to be directed to a single processing unit.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: Operates at 2V to 6V, accommodating a variety of logic levels and providing design flexibility.
  • High-Speed Operation: Ensures quick response times and efficient data handling in critical applications.
  • Low Power Consumption: Ideal for power-sensitive applications, contributing to overall system efficiency.
  • Multiple Package Options: Available in different packages to suit various board layouts and space requirements.
  • Military Grade: Meets the stringent requirements for military and aerospace applications, ensuring reliability and durability in harsh environments.

Applications

The 54AC138DMQB is versatile and can be used in a range of applications, including:

  • Data routing and signal distribution
  • Memory addressing and selection
  • Control logic for multiplexers and demultiplexers
  • Function generators
  • Communication systems
  • Embedded systems for military and aerospace technologies

With its robust design and high functionality, the 54AC138DMQB from Texas Instruments is a reliable choice for designers looking to implement a 3-to-8 line decoder/demultiplexer in their systems. Its compatibility with military standards ensures performance in even the most demanding conditions, making it a go-to component for critical applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess