EN
  • EN
  • DE

4430FD1CBS

Part No 4430FD1CBS
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1377466-4430FD1CBS
Ultra Librarian 3D Model Ultra Librarian 4430FD1CBS CAD Model

Description

Product Overview: Texas Instruments 4430FD1CBS

The Texas Instruments 4430FD1CBS is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronic applications. This high-performance product is a testament to Texas Instruments' commitment to innovation and reliability in the semiconductor industry.

Key Features

  • Advanced Processing Capabilities: The 4430FD1CBS boasts a powerful processing core that ensures smooth and efficient operation, making it ideal for complex computations and data handling.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, thereby extending the battery life of portable devices and reducing the overall energy cost for sustained operations.
  • High Integration: This product integrates multiple functions and features onto a single chip, which reduces the need for additional components, saves space on the PCB, and simplifies the design and manufacturing process.
  • Robust Connectivity: The 4430FD1CBS offers a variety of connectivity options, ensuring compatibility with a broad range of peripherals and enabling seamless communication within electronic systems.
  • Durability: Manufactured using high-quality materials and subjected to rigorous testing, the 4430FD1CBS is built to withstand harsh conditions and provide long-term reliability.

Applications

The 4430FD1CBS is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The technical specifications of the 4430FD1CBS reflect its high-performance nature and adaptability to various applications. The specifications include a detailed description of the operating voltage, temperature range, packaging, and other critical parameters that designers and engineers need to consider when integrating this IC into their projects.

Support and Resources

As with all Texas Instruments products, the 4430FD1CBS is supported by a comprehensive ecosystem of technical documentation, development tools, and a dedicated support community. Customers can access datasheets, application notes, reference designs, and more to facilitate the design-in process and accelerate time to market.

You May Also Be Interested in

Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess